EN
  • EN
  • DE

DSC6111ME2A-000.0000T

Part No DSC6111ME2A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343320-DSC6111ME2A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111ME2A-000.0000T CAD Model

Description

Product Overview: DSC6111ME2A-000.0000T by Microchip Technology

The DSC6111ME2A-000.0000T is a high-performance, low-power MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision device offers a compact and reliable alternative to traditional crystal oscillators, with a frequency range that is ideal for a wide variety of electronic applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 0.0000 MHz, which is suitable for applications that require precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.71V to 3.63V, providing flexibility for use in different system designs.
  • Low Power Consumption: With its low power consumption, the DSC6111ME2A-000.0000T is an excellent choice for battery-powered and portable devices, helping to extend the operational life of the product.
  • Stability: The oscillator offers excellent frequency stability, which is crucial for maintaining accurate timing over a range of environmental conditions.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained applications.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits.
  • Temperature Range: The operational temperature range of -40°C to +85°C makes it suitable for use in environments that experience wide temperature variations.

Applications

The DSC6111ME2A-000.0000T is versatile and can be used in various applications, including:

  • Wireless communication devices
  • Portable electronics
  • IoT devices
  • Industrial controls
  • Medical monitoring equipment
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111ME2A-000.0000T is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance and a long operational lifespan.

For designers and engineers looking for a reliable timing solution that combines performance with energy efficiency, the DSC6111ME2A-000.0000T MEMS oscillator from Microchip Technology is an optimal choice.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $28.9814
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess