EN
  • EN
  • DE

DSA6011JI3B-032K768TVAO

Part No DSA6011JI3B-032K768TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 32.768 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6011
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344923-DSA6011JI3B-032K768TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6011JI3B-032K768TVAO CAD Model

Description

Introducing the DSA6011JI3B-032K768TVAO from Microchip Technology

The DSA6011JI3B-032K768TVAO is a state-of-the-art semiconductor product designed and manufactured by the renowned Microchip Technology. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. It is designed for optimal performance, reliability, and versatility, making it an excellent choice for a wide range of applications.

Key Features

  • High Performance: The DSA6011JI3B-032K768TVAO is engineered to deliver exceptional performance, ensuring efficient operation in demanding environments.
  • Robust Design: With its sturdy construction, this product is built to withstand the rigors of industrial applications, offering a long service life and consistent operation.
  • Flexibility: This component is designed to be easily integrated into various electronic systems, providing designers with the flexibility to incorporate it into a wide array of products.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the DSA6011JI3B-032K768TVAO offers enhanced functionality that can significantly improve the performance of your electronic systems.

Applications

The versatility of the DSA6011JI3B-032K768TVAO makes it suitable for a multitude of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Consumer Electronics
  • Medical Equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA6011JI3B-032K768TVAO is no exception. Customers can expect reliable operation and consistent performance. Additionally, Microchip provides excellent customer support and resources to assist with integration, development, and troubleshooting, ensuring that you can make the most of this advanced semiconductor component.

In conclusion, the DSA6011JI3B-032K768TVAO represents Microchip Technology's dedication to innovation and excellence. Whether you are developing cutting-edge technology or looking for a reliable component for your existing systems, this product is an outstanding choice that offers both performance and durability.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess