EN
  • EN
  • DE

SIT8924BAB73-33E-27.000000E

Part No SIT8924BAB73-33E-27.000000E
Manufacturer SiTIME
Catalog Oscillators
Description Silicon Oscillator 27MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093197-SIT8924BAB73-33E-27.000000E
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8924BAB73-33E-27.000000E CAD Model

Description

The SiTime SIT8924BAB73-33E-27.000000E is a MEMS-based oscillator that delivers high precision and stability for a variety of applications. As part of SiTime's oscillator family, it offers excellent performance in terms of frequency stability, low jitter, and resistance to environmental factors. This makes it suitable for use in demanding applications where timing accuracy is critical.

Applications

  • Industrial Automation: Used in industrial control systems, programmable logic controllers (PLCs), and motor drives where precise timing is essential for synchronized operations.
  • Networking Equipment: Employed in routers, switches, and servers to ensure accurate clock synchronization and reliable data transmission.
  • Telecommunications: Integrated into base stations, communication modules, and wireless devices to maintain stable and accurate signal transmission.
  • Test and Measurement: Utilized in oscilloscopes, spectrum analyzers, and signal generators to provide a stable and accurate frequency reference.
  • Medical Devices: Incorporated into medical imaging equipment, patient monitoring systems, and diagnostic devices where precise timing is crucial for accurate data acquisition and processing.

Features

  • MEMS Technology: Based on MEMS (Micro-Electro-Mechanical Systems) technology, offering enhanced reliability, robustness, and resistance to shock and vibration.
  • Excellent Frequency Stability: Provides stable and accurate timing signals over a wide temperature range, ensuring consistent performance.
  • Low Jitter: Minimizes timing variations (jitter) in the output signal, ensuring stable and accurate clock signals for sensitive applications.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in power supply options.
  • Small Footprint: Available in compact packages, allowing for integration into space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems.

Benefits

  • Improved System Reliability: Precise and stable timing signals enhance the overall reliability and performance of electronic systems.
  • Enhanced Design Flexibility: Wide operating voltage range and compact size allow for customization to meet specific application requirements.
  • Reduced System Noise: Low jitter performance minimizes noise and timing errors, resulting in improved signal integrity.
  • Increased Robustness: MEMS technology provides resistance to environmental factors, ensuring reliable operation in harsh conditions.
  • Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.

Additional Details

The SIT8924BAB73-33E-27.000000E operates at a frequency of 27 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range can be found in the product datasheet. This oscillator is designed to meet stringent industry standards, making it a suitable choice for demanding applications requiring high precision and reliability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess