Products specifications Report Issue?

Win Source Part Number 1071691-LT37552
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT37552 CAD Model

Description

The LT37552 from Linear Technology stands as a testament to the company's commitment to high-performance power management solutions. This precision regulator is designed to meet the needs of demanding applications that require accurate voltage regulation, robust performance, and high reliability.

Key Features

  • High Precision: The LT37552 offers exceptional voltage accuracy, ensuring stable and consistent power delivery to sensitive electronic components.
  • Low Dropout Voltage: Its low dropout performance makes it an ideal choice for systems with minimal voltage headroom, maximizing efficiency and battery life in portable applications.
  • Adjustable Output: Users can tailor the output voltage to their specific requirements, providing versatility across different designs and applications.
  • Thermal Protection: The device includes thermal shutdown features that protect against overheating, ensuring long-term reliability and safety.
  • Fast Transient Response: The LT37552 responds swiftly to changes in load, maintaining output stability and protecting downstream components.

Applications

This regulator is well-suited for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Automotive electronics
  • Industrial control systems
  • Data communication equipment

Technical Specifications

The LT37552 boasts an impressive set of specifications that underscore its performance capabilities:

  • Input Voltage Range: 4.5V to 40V
  • Output Voltage Range: 1.2V to 12V
  • Dropout Voltage: 0.5V
  • Maximum Output Current: 3A
  • Operating Temperature Range: -40°C to 125°C

Quality and Reliability

Linear Technology ensures that the LT37552 is manufactured to the highest quality standards, undergoing rigorous testing to guarantee performance even under the most challenging conditions. The device's longevity and dependability make it a preferred choice for professionals seeking a no-compromise power solution.

You May Also Be Interested in

Lowpower
Lowest to $0.1221
ECAD model for LP3987H-30B5F
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
Taiyo Yuden
Need more? Email Us
ECAD model for LEM2520T33NJ
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for LE28C1001AT-12
Murata Electronics North America
Lowest to $0.0421
ECAD model for LFD2H829MMZ4E595
LSI Computer Systems
Lowest to $36.5585
ECAD model for L-DP4V34X-M32-DT
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CE6D131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention