Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206794-LT3757EMSE
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3757EMSE CAD Model

Description

The LT3757EMSE by Linear Technology is a versatile, high-performance DC/DC converter designed for use in a variety of applications. This powerful IC is capable of driving a wide range of output voltages and supports multiple topologies, including boost, flyback, SEPIC, and inverting converters. Its flexibility makes it an ideal choice for designers looking to create efficient power supply solutions in diverse electronic products.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 4.5V to 40V, making it suitable for applications that experience wide variations in supply voltage.
  • Adjustable Switching Frequency: With a switching frequency range from 100kHz to 1MHz, designers can optimize the converter for efficiency or component size depending on the application requirements.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count.
  • High Gain SHDN Pin: The shutdown (SHDN) pin allows the device to be turned off with a high impedance signal, ensuring low power consumption when not in operation.
  • Robust Protection Features: The LT3757EMSE includes over-voltage protection, over-temperature protection, and frequency foldback to ensure reliable operation under adverse conditions.

Applications

The LT3757EMSE is suitable for a wide array of applications due to its versatility and robustness. It can be used in automotive, industrial, telecommunications, and many other sectors where efficient power conversion is required. Specific applications include:

  • Power over Ethernet (PoE) systems
  • LED drivers
  • Battery-powered equipment
  • Isolated converters

Product Packaging and Quality

The device is offered in an MSOP-16 package, which is designed to optimize board space while still delivering excellent thermal performance. Linear Technology ensures high-quality standards, with rigorous testing and quality control measures in place for the LT3757EMSE, guaranteeing reliable performance for critical applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6031 $59.4279
19+ $6.1851 $117.5169
29+ $5.9762 $173.3098
41+ $5.5582 $227.8862
53+ $5.3493 $283.5129
66+ $5.1404 $339.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,456 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention