EN
  • EN
  • DE

LT3844EFE#TRPBF

Part No LT3844EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 600kHz Automotive 16-Pin TSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781310-LT3844EFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3844
Introduction Date March 24, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3844EFE#TRPBF CAD Model

Description

Product Overview: LT3844EFE#TRPBF

The LT3844EFE#TRPBF is a high-performance, step-down DC/DC controller from Linear Technology, designed to deliver precision voltage regulation in a wide range of power conversion applications. This device is tailored for systems requiring efficient power management, and it is particularly suited for automotive, industrial, and telecommunications sectors where reliability and performance are paramount.

The LT3844EFE#TRPBF operates over a wide input voltage range from 4V to 60V, making it versatile for applications that experience wide input voltage variations. This feature ensures stable operation under a variety of conditions, including start-stop scenarios in automotive environments or fluctuating supplies in industrial systems.

One of the key attributes of this product is its strong emphasis on safety and protection. It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the system from potential damage due to abnormal operating conditions. Additionally, the LT3844EFE#TRPBF boasts a programmable soft-start function that limits inrush current during startup, contributing to the overall system reliability.

The device supports a wide range of output voltages, which can be set with a high level of accuracy thanks to its 1.23V reference voltage with a tight tolerance. The LT3844EFE#TRPBF utilizes a constant frequency, current mode architecture, providing excellent line and load regulation, fast transient response, and stable loop performance. Its adjustable switching frequency, which can be set up to 400kHz, allows designers to optimize the size and efficiency of the external components, such as inductors and capacitors.

The LT3844EFE#TRPBF is available in a thermally enhanced TSSOP-16 package, which ensures efficient heat dissipation and compact design footprint. This packaging, combined with its robust feature set, makes the LT3844EFE#TRPBF an ideal choice for designing power-efficient, space-constrained applications that require high reliability and longevity.

With its advanced features and flexible design options, the LT3844EFE#TRPBF from Linear Technology is a comprehensive solution for engineers looking to optimize their power management systems for performance and durability.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0835 $52.4195
40+ $2.5301 $101.2040
62+ $2.4510 $151.9620
85+ $2.3720 $201.6200
110+ $2.2929 $252.2190
146+ $2.0557 $300.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,633 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess