EN
  • EN
  • DE

LT4250L

Part No LT4250L
Manufacturer Linear Technology
Description Negative 48V Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206818-LT4250L
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4250L CAD Model

Description

Introducing the Linear Technology LT4250L Hot Swap Controller

The LT4250L from Linear Technology is an innovative Hot Swap controller designed to allow safe board insertion and removal from a live backplane. Built for robustness and ease of use, this controller is an ideal solution for protecting systems against high inrush currents that can create voltage drops and disrupt operations.

This advanced controller comes equipped with a range of features that ensure the protection of both the device and the system it operates within. The LT4250L operates over a wide voltage range, accommodating systems from 2.7V up to 16.5V, which makes it versatile for various applications. Its compact size and surface-mount package allow for easy integration into your existing designs without the need for significant re-engineering.

Key Features of the LT4250L:

  • Adjustable Supply Voltage Range: The LT4250L can handle a supply voltage range from 2.7V to 16.5V, providing flexibility for different system requirements.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, ensuring that the system is protected against excessive current.
  • Fast Response to Overcurrent Conditions: The device is designed to react quickly to overcurrent situations, helping to prevent potential damage to the system components.
  • Gate Drive for External N-Channel MOSFET: The controller uses an external N-Channel MOSFET, which allows for efficient power handling and heat dissipation.
  • Automatic Retry or Latch Off: In the event of a fault, the LT4250L can be configured to either attempt a power-up again or to latch off, depending on the application's safety requirements.
  • Under Voltage Lockout (UVLO): This feature ensures that the Hot Swap controller operates only when the supply voltage is within the acceptable range, protecting the device from low voltage conditions.

With its built-in charge pump to control the gate voltage of an external N-Channel MOSFET and no need for a separate power source, the LT4250L is a self-contained solution that simplifies the design of hot-swap applications. Whether used in servers, telecommunications, or industrial systems, the LT4250L provides reliable operation and protection, minimizing downtime and extending the life of critical system components.

For engineers seeking a robust and reliable hot-swap controller, the LT4250L from Linear Technology offers an excellent balance of performance, protection, and ease of use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess