EN
  • EN
  • DE

LT4250LI

Part No LT4250LI
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746934-LT4250LI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4250LI CAD Model

Description

The LT4250LI from Linear Technology is a robust and efficient Hot Swap controller that allows a board to be removed from and inserted into a live backplane without causing any disruption to the system. This innovative product is designed to provide safe and controlled power-up sequencing, which is critical in high-availability systems where uptime and reliability are paramount.

Key Features

  • Wide Operating Range: The LT4250LI is designed to function over a wide voltage range, accommodating various system requirements and ensuring compatibility with different backplane voltages.
  • Adjustable Current Limit: This feature allows the user to set the maximum current that the device can draw, protecting both the power source and the load from overcurrent conditions.
  • Overcurrent Fault Timer: The LT4250LI includes a timer that provides a controlled response to overcurrent events, preventing nuisance tripping and ensuring stable operation under fluctuating load conditions.
  • High Availability Design: With its focus on uptime and system reliability, the LT4250LI is ideal for use in servers, telecommunications, and other critical systems where continuous operation is necessary.

Applications

The LT4250LI is versatile and can be employed in a variety of applications where hot swapping is a requirement. These include data centers, network equipment, industrial systems, and any other environments that demand minimal downtime and maintenance interruptions.

Product Specifications

Parameter Value Operating Voltage Range 2.7V to 16.5V Package 8-Lead SOIC Operating Temperature Range -40°C to 85°C

With its robust feature set and Linear Technology's commitment to quality, the LT4250LI is an excellent choice for system designers seeking to enhance the operational stability and resilience of their high-performance systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8291 $57.9492
30+ $3.9628 $118.8840
46+ $3.8392 $176.6032
63+ $3.7156 $234.0828
81+ $3.5909 $290.8629
108+ $3.2201 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess