EN
  • EN
  • DE

LT4256-2CS8

Part No LT4256-2CS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206824-LT4256-2CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-2CS8 CAD Model

Description

Linear Technology LT4256-2CS8 Hot Swap Controller

The LT4256-2CS8 by Linear Technology is a sophisticated hot swap controller designed to allow safe board insertion and removal from a live backplane. This device comes in a compact 8-lead SO package and is engineered to manage electronic circuit power supply connections by controlling the inrush current during system hot-swap events. It is an essential component for high-availability systems that require maintenance or upgrades without powering down the system.

The LT4256-2CS8 features a wide operating voltage range from 9V to 80V, making it versatile for various applications, including telecom, datacom, and industrial systems. It provides an adjustable current limit, which can be set via a single external resistor, offering designers flexibility to tailor the inrush current to specific system requirements.

One of the key attributes of the LT4256-2CS8 is its ability to protect against overcurrent conditions. The device's foldback current limiting helps reduce the power dissipation in the MOSFET during overcurrent conditions. Additionally, it offers an automatic retry feature, which allows the system to attempt to power back up after a fault condition without human intervention, improving system reliability.

The controller also includes a range of diagnostic features. It has a status flag that indicates when the output voltage is within a specified range, and a fault flag that signals overcurrent, overtemperature, or power bad conditions. These features enable easy monitoring and fault diagnosis, which is critical for maintaining system uptime.

For timing control, the LT4256-2CS8 provides an adjustable timer that sets the duration of the overcurrent fault condition before the controller shuts down the gate voltage. This timer can be set with an external capacitor, offering further customization to the system designer.

Overall, the LT4256-2CS8 is a robust solution for power management in systems that require hot-swapping capability. It ensures smooth and safe power delivery and protects both the electronic system and the user during insertion and removal of boards in live systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3089 $50.4712
20+ $5.1765 $103.5300
30+ $5.0148 $150.4440
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,012 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess