EN
  • EN
  • DE

LT4356IDE-1

Part No LT4356IDE-1
Manufacturer Linear Technology
Description Overvoltage Protection Regulator and Inrush Limiter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206838-LT4356IDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356IDE-1 CAD Model

Description

LT4356IDE-1 Surge Stopper from Linear Technology

The LT4356IDE-1 is a robust surge stopper device designed by Linear Technology to protect sensitive electronic components from high voltage spikes and surges. This advanced circuitry is engineered to safeguard your systems against transient overvoltage events such as load dump in automobiles, avionics, industrial applications, and more. It offers a reliable solution for managing energy surges and ensuring the longevity of your electronic equipment.

Key Features

  • Wide Operating Voltage Range: The LT4356IDE-1 operates efficiently across a broad voltage range, typically from 4V to 80V, making it versatile for various applications.
  • Overvoltage Protection: It provides overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient conditions, thereby limiting the output voltage to a safe level.
  • Adjustable Overvoltage Lockout: Users can set a precise overvoltage lockout threshold tailored to their specific needs, offering customizable protection.
  • Reverse Input Protection: The device ensures protection against negative input voltages, which is crucial for preventing damage to the system in case of reverse connections.
  • Low Quiescent Current: With its low current draw in shutdown, the LT4356IDE-1 is suitable for battery-powered applications where power efficiency is critical.
  • Robust Fault Protection: It includes features like overcurrent protection, fault protection, and thermal shutdown to handle a variety of fault conditions.

Applications

The LT4356IDE-1 is ideal for a wide range of applications where voltage surge protection is imperative. These include:

  • Automotive electronics
  • Avionics and aerospace systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Power supplies

Package and Reliability

The LT4356IDE-1 comes in a small, thermally efficient 12-pin DFN package, which is suitable for compact designs. Its robust construction ensures reliable performance in harsh environments, making it a trusted choice for critical applications where failure is not an option.

Overall, the LT4356IDE-1 from Linear Technology is an indispensable component for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6598 $50.9382
19+ $5.3015 $100.7285
30+ $5.1224 $153.6720
42+ $4.7642 $200.0964
55+ $4.5851 $252.1805
69+ $4.4060 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess