EN
  • EN
  • DE

LT5511EFE

Part No LT5511EFE
Manufacturer Linear Technology
Description High Signal Level Upconverting Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206857-LT5511EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5511EFE CAD Model

Description

Linear Technology's LT5511EFE High Linearity RF Mixer

The LT5511EFE is a high-performance, active double-balanced mixer from Linear Technology, designed to provide excellent linearity and noise performance in RF and IF applications. This versatile mixer is a superior choice for upconversion and downconversion in a wide range of communication systems, including cellular base stations, broadband wireless access, and other wireless infrastructure environments.

At its core, the LT5511EFE boasts an impressive frequency range, with the RF and LO inputs supporting frequencies from 1.5GHz to 4GHz, and the IF output covering a range from 30MHz to 450MHz, making it a flexible solution for various frequency planning architectures. The device integrates a high linearity active mixer core with a LO buffer amplifier, providing a high dynamic range that is critical for processing weak and strong signals in close proximity.

The LT5511EFE also features a high input IP3 (third-order intercept point) of 24.7dBm at 900MHz, which is indicative of its ability to maintain linearity and reduce intermodulation distortion. This quality is essential for maintaining signal integrity in complex multi-signal environments. Moreover, the mixer's conversion gain is specified at 2.1dB, which helps to minimize the need for additional gain stages in the signal chain, simplifying system design and reducing component count.

Another key advantage of the LT5511EFE is its low noise figure of 11.3dB, which ensures that the signal-to-noise ratio (SNR) is preserved, particularly important in high-performance receiver applications where maintaining signal clarity is paramount. Furthermore, the mixer operates with a single supply voltage from 3.3V to 5.25V, providing designers with flexibility in power supply design.

The LT5511EFE comes in a compact, thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance. This feature allows the mixer to operate reliably over an industrial temperature range of -40°C to 85°C, ensuring consistent performance even in harsh environmental conditions.

In summary, the LT5511EFE from Linear Technology is an exceptional choice for designers looking for a high linearity RF mixer that delivers robust performance, wide frequency range, and excellent signal quality in a range of wireless communication applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess