EN
  • EN
  • DE

LT5512EUF#PBF

Part No LT5512EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 1KHZ-3GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, HF, ISM, PCS, UHF, VHF, WMTS
Frequency 1kHz to 3GHz
Number of Mixers 1
Gain 1.1dB
Noise Figure 14dB
Secondary Attributes Down Converter
Operating Supply Current 74mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 118702-LT5512EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT5512EUF#PBF CAD Model

Description

The LT5512EUF#PBF is a high-performance, active mixer IC designed and manufactured by Linear Technology, which is now part of Analog Devices. This versatile component is engineered to cater to a wide range of radio frequency (RF) and intermediate frequency (IF) applications, such as wireless communications, test equipment, and radar systems.

Key Features

  • Frequency Range: The LT5512EUF#PBF offers a broad frequency range, with its RF and LO inputs operating from 1MHz to 3GHz, and the IF output covering DC to 1GHz. This wide range makes it suitable for various signal processing tasks.
  • Conversion Gain: With a typical conversion gain of 2dB, this mixer provides a modest boost to the signal level, which can be advantageous in signal chain designs.
  • Linearity: Exhibiting excellent linearity, the device has an Input IP3 of 24dBm at 900MHz, ensuring that signals are mixed with minimal distortion, which is crucial for maintaining signal integrity in high-performance systems.
  • Low LO Drive: The mixer can function with a low LO drive level, requiring only 0dBm, which helps to reduce the power demands on the system's local oscillator.
  • Single-Ended RF/IF Ports: Its design includes single-ended RF and IF ports for ease of integration into various circuit topologies.
  • Supply Voltage: It operates on a single supply voltage ranging from 3.3V to 5.25V, providing flexibility in power supply design.

Package and Quality

The LT5512EUF#PBF is packaged in a compact, 16-lead plastic QFN package with an exposed pad for thermal performance. The dimensions of the package are 4mm x 4mm, making it a space-efficient choice for dense PCB layouts. Additionally, the product is RoHS compliant and adheres to Linear Technology's rigorous quality standards, ensuring reliability and performance consistency.

Applications

Ideal for a variety of high-frequency signal processing roles, the LT5512EUF#PBF is commonly used in:

  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • Portable and Handheld Radios
  • CATV Equipment
  • IF Sampling Receivers

With its robust feature set and high performance, the LT5512EUF#PBF from Linear Technology stands as a premier choice for designers seeking an active mixer that delivers quality, efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess