EN
  • EN
  • DE

LT5537

Part No LT5537
Manufacturer Linear Technology
Description 800MHz to 2.7GHz High Linearity Direct Conversion Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206873-LT5537
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5537 CAD Model

Description

Introducing the LT5537 RF Power Detector

The LT5537 from Linear Technology is a high-performance RF power detector, meticulously designed to cater to a wide array of applications, including cellular base stations, wireless infrastructure, and RF test equipment. This versatile component is an essential tool for engineers who require precise power measurements over a broad frequency range.

Key Features

  • Frequency Range: The LT5537 boasts an impressive operating frequency range from 50MHz to 3GHz, making it suitable for a multitude of RF applications.
  • Dynamic Range: With a dynamic range of 40dB, it can detect signal levels from -34dBm to 6dBm, providing high accuracy across a wide range of input powers.
  • Temperature Stability: Engineered for consistent performance, the LT5537 maintains excellent temperature stability, ensuring reliable power measurements in varying environmental conditions.
  • Linear-in-dB Response: The device exhibits a highly linear-in-dB response, which simplifies the conversion between voltage and power measurements, enhancing the ease of system integration.
  • Fast Response Time: It responds swiftly to changes in signal power, with an impressive response time of just 1µs, making it ideal for fast-paced applications where speed is crucial.
  • Low Power Consumption: The LT5537 is optimized for low power operation, drawing a quiescent current of only 29mA, which is beneficial for power-sensitive designs.
  • Supply Voltage: It operates from a single supply voltage ranging from 2.7V to 5.25V, providing flexibility for various system power requirements.

Applications

Due to its robust feature set, the LT5537 is an excellent choice for a wide range of applications, including:

  • Power amplifier linearization/control loops
  • Transmitter power control
  • RSSI measurement in communication systems
  • Logarithmic conversion of signal strength to voltage
  • Received signal strength indication (RSSI) for terminal devices

The LT5537 RF Power Detector from Linear Technology is a standout component that offers precision, reliability, and versatility for engineers working on the cutting edge of RF technology. Its comprehensive feature set ensures it can meet the demands of even the most challenging RF power measurement tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0209 $91.0209
2+ $88.1773 $176.3546
3+ $85.3326 $255.9978
4+ $82.4878 $329.9512
5+ $73.9547 $369.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess