EN
  • EN
  • DE

LT5560EDD

Part No LT5560EDD
Manufacturer Linear Technology
Description 0.01MHz to 4GHz Low Power Active Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206878-LT5560EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5560EDD CAD Model

Description

Linear Technology's LT5560EDD Low Noise Active Mixer

The LT5560EDD from Linear Technology stands as a versatile, high-performance active mixer suitable for a variety of RF and IF applications. This compact component is designed to provide excellent linearity and noise performance in a tiny package, making it ideal for space-constrained designs.

Key Features:

  • Frequency Range: The mixer operates over a broad frequency range, supporting RF frequencies from 30MHz to 2GHz, and IF frequencies from 0.01MHz to 1GHz, ensuring flexibility across different applications.
  • Low Noise Figure: With a low noise figure of 9.3dB at 900MHz, the LT5560EDD ensures a clean signal, improving overall system sensitivity and performance.
  • High Linearity: The device provides high linearity with an Input IP3 of 20.8dBm at 900MHz, which is critical for maintaining signal fidelity in complex signal environments.
  • Conversion Gain: It offers a conversion gain of 2dB, which can be advantageous in systems where signal amplification is required.
  • Single-Ended RF/IF Ports: The mixer features single-ended RF and IF ports, simplifying the interface and reducing the need for external components.
  • Low Power Consumption: The LT5560EDD is optimized for low power operation, consuming only 8.7mA from a single 3.3V supply.
  • Shutdown Feature: A shutdown mode is included, reducing the supply current to less than 1µA, which is ideal for battery-powered and energy-efficient applications.

The LT5560EDD comes in a 10-lead DFN package with a 3mm x 3mm footprint, which is highly suitable for modern, compact circuit designs. Its robust construction is designed to perform in demanding conditions, ensuring reliability and consistency in performance.

Applications:

  • Wireless Infrastructure
  • Portable and Handheld Equipment
  • Broadband Wireless Access
  • Cable Modem Termination Systems
  • IF Sampling Receivers

Overall, the LT5560EDD active mixer from Linear Technology represents a high-quality, efficient solution for designers looking to optimize RF and IF signal chains in their products. Its low noise, high linearity, and low power consumption make it an excellent choice for a wide range of applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8714 $53.5854
22+ $4.5572 $100.2584
35+ $4.4000 $154.0000
49+ $4.0857 $200.1993
64+ $3.9286 $251.4304
80+ $3.7715 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess