EN
  • EN
  • DE

LT5575

Part No LT5575
Manufacturer Linear Technology
Description 800MHz to 2.7GHz High Linearity Direct Conversion Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206880-LT5575
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5575 CAD Model

Description

Product Overview: Linear Technology's LT5575

The LT5575 from Linear Technology is a high-performance, versatile RF mixer with an integrated local oscillator (LO) buffer amplifier. This advanced product is designed to cater to a wide range of radio frequency applications, including wireless infrastructure, broadband wireless services, and RF communication systems.

Key Features

  • Wide Frequency Range: The LT5575 operates over a broad frequency range, which makes it suitable for various applications in both the upconversion and downconversion processes.
  • Integrated LO Buffer: With an integrated LO buffer, the LT5575 simplifies the design process by reducing the number of external components required, thus saving space and cost.
  • High Linearity: This mixer provides excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in complex RF systems.
  • Low LO Drive: The device is capable of performing optimally with a low LO drive level, which helps in minimizing the overall power consumption of the system.
  • Active Mixer Design: The active mixer design of the LT5575 ensures a robust performance with improved noise figure and conversion gain compared to passive mixers.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Broadband Wireless Access
  • RF Transceivers
  • Test Equipment

The LT5575 RF mixer's ability to handle a wide range of frequencies, coupled with its high linearity and low power consumption, makes it an ideal choice for designers looking to build high-performance RF systems. Linear Technology's commitment to quality ensures that the LT5575 is not only reliable but also delivers consistent performance across various environmental conditions. For engineers and designers working on the cutting edge of RF technology, the LT5575 offers a balance of performance, integration, and efficiency that can help streamline the design process and enhance overall system capabilities.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess