EN
  • EN
  • DE
  • IT

LT5575EUF#PBF

Part No LT5575EUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DIRECT QUADRATURE DEMOD 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 800MHz to 2.7GHz
RF Frequency 800MHz to 2.7GHz
P1dB 12.3dBm
Gain 2dB
Noise Figure 15.7dB
Operating Supply Current 155mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 002773-LT5575EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5575EUF#PBF CAD Model

Description

LT5575EUF#PBF - RF Mixer by Linear Technology

The LT5575EUF#PBF is a high-performance, active downconverting mixer designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This mixer is part of a family of versatile RF products that cater to a wide range of applications, including wireless infrastructure, test equipment, and military systems.

Key Features:

  • Frequency Range: The LT5575 mixer supports an RF and LO frequency range from 400MHz to 4GHz, making it suitable for a variety of high-frequency applications.
  • Conversion Gain: It boasts a conversion gain of 1dB, providing a slight boost to the signal level during the mixing process.
  • Integrated LO Buffer: The device comes with an integrated LO buffer, which simplifies the design by reducing the need for external components.
  • High Linearity: With an IIP3 of 25.7dBm at 900MHz, the LT5575 mixer offers excellent linearity, which is crucial for maintaining signal fidelity in complex RF environments.
  • Low Noise Figure: A low noise figure of 11.3dB ensures minimal added noise, preserving the quality of the received signal.
  • Single-Ended RF and IF Ports: The mixer's RF and IF ports are designed to operate with single-ended signals, simplifying the interface with other system components.
  • Power Supply: It operates from a single 3.3V supply, reducing power consumption and making it compatible with a variety of system power rails.

Applications:

The LT5575EUF#PBF is ideal for applications requiring high dynamic range and low distortion. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RFID readers
  • Cable modem termination systems
  • Test and measurement equipment
  • Military and space applications

With its robust feature set and high-performance specifications, the LT5575EUF#PBF from Linear Technology stands out as a superior choice for designers looking to enhance their RF systems.

You May Also Be Interested in

NXP / Nexperia
RF Demodulator IC 18-DIP (0.300", 7.62mm)
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 0HZ-50MHZ 32LFCSP
Lowest to $34.7147
Analog Devices Inc.
IC QUADRATURE DEMOD 28-TSSOP TR
Lowest to $14.6686
Texas Instruments
IC IQ DEMODULATOR W/PGA 48VQFN
Lowest to $34.9069
NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Lowest to $26.0775
Analog Devices Inc.
Internal LO frequency range | RF DEMOD IC 695MZ-2.7GHZ 40LFCSP
Lowest to $260.5167
Analog Devices Inc.
Lowest to $30.1991
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6247 $59.2494
5+ $24.3074 $121.5370
7+ $23.5478 $164.8346
9+ $22.7882 $205.0938
12+ $22.0286 $264.3432
16+ $19.7498 $315.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess