EN
  • EN
  • DE

LT6000CDCB#TRMPBF

Part No LT6000CDCB#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60KHZ RRO 6DFN / Op Amp Single Low Power Amplifier R-R I/O 18V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.018 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 4nA
Voltage - Input Offset 500μV
Operating Supply Current 20μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781477-LT6000CDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6000
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6000CDCB#TRMPBF CAD Model

Description

LT6000CDCB#TRMPBF: High-Performance Operational Amplifier

The LT6000CDCB#TRMPBF is a high-quality operational amplifier (op-amp) developed by Linear Technology, a company renowned for its precision electronic components. This particular product is designed to offer a blend of performance features that make it suitable for a wide range of applications including test equipment, sensors, and portable devices.

One of the standout features of the LT6000CDCB#TRMPBF is its low power consumption, which is critical for battery-powered and portable applications. Despite its low power requirements, it does not compromise on speed or accuracy. The op-amp boasts a fast slew rate and low offset voltage, ensuring quick and precise signal amplification.

The device operates over a wide supply voltage range, which adds to its versatility. It can handle single supply voltages from 1.8V to 11V, or dual supplies from ±0.9V to ±5.5V. This flexibility allows it to be integrated into a variety of circuits without the need for additional power regulation components.

Furthermore, the LT6000CDCB#TRMPBF features a low input bias current and a high input impedance, making it an excellent choice for sensor interfacing and data acquisition systems where signal integrity is paramount. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in analog-to-digital conversion applications.

Designed with robustness in mind, the LT6000CDCB#TRMPBF also offers over-the-temperature stability, ensuring consistent performance across a broad temperature range. This makes it suitable for industrial and automotive applications that require reliable operation under varying environmental conditions.

The packaging of the LT6000CDCB#TRMPBF is another aspect that deserves mention. It comes in a compact, 6-lead DFN package, which is ideal for space-constrained applications. Moreover, the product is available in tape and reel packaging, denoted by the 'TR' in its part number, facilitating efficient assembly during mass production.

In summary, the LT6000CDCB#TRMPBF by Linear Technology is a high-performance operational amplifier that offers low power consumption, high precision, and flexibility in a small package, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7283 $52.0113
26+ $3.8796 $100.8696
40+ $3.7584 $150.3360
55+ $3.6372 $200.0460
72+ $3.5159 $253.1448
96+ $3.1522 $302.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess