EN
  • EN
  • DE

LT6001CDD

Part No LT6001CDD
Manufacturer Linear Technology
Description Single, Dual and Quad, 1.8V, 13uA Precision Rail-to-Rail Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206889-LT6001CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6001CDD CAD Model

Description

Introducing the LT6001CDD – Precision Operational Amplifier

Linear Technology presents the LT6001CDD, a cutting-edge operational amplifier (op-amp) designed for precision and stability in a variety of applications. This high-performance component is a perfect choice for instrumentation, test equipment, and control systems where accuracy is paramount.

Key Features:

  • Low Offset Voltage: The LT6001CDD boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification and processing tasks.
  • Low Noise: With its low noise design, this op-amp minimizes the unwanted signal disturbances, making it ideal for sensitive electronic applications.
  • Power Efficiency: The device operates with a low supply current, making it a great choice for battery-powered or energy-conscious designs.
  • Wide Supply Range: Its wide supply voltage range offers flexibility in various circuit designs, accommodating both single and dual supply operations.
  • Robust Temperature Performance: The LT6001CDD is designed to maintain its precision across a wide temperature range, ensuring reliable operation in challenging environmental conditions.

Applications:

The versatility of the LT6001CDD allows it to be integrated into a broad array of applications, such as:

  • Sensor amplification and signal conditioning
  • Medical instrumentation
  • Automotive control systems
  • Data acquisition systems
  • Portable test equipment

Package and Reliability:

Housed in a compact DFN package, the LT6001CDD provides a space-saving solution without compromising on performance. Its solid construction ensures long-term reliability, a hallmark of Linear Technology's commitment to quality.

Conclusion:

The LT6001CDD from Linear Technology is an exemplary operational amplifier that combines precision, low power consumption, and robustness, making it an excellent choice for design engineers looking to enhance system accuracy and stability. With its comprehensive feature set, the LT6001CDD is ready to tackle the most demanding analog tasks.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess