Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.018 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 4nA
Voltage - Input Offset 400μV
Operating Supply Current 20μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781482-LT6001CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6001
Introduction Date November 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6001CMS8#TRPBF CAD Model

Description

Product Overview: LT6001CMS8#TRPBF

The LT6001CMS8#TRPBF is a precision operational amplifier from Linear Technology, designed to offer a perfect blend of performance and reliability for a variety of applications. This component is part of Linear Technology's high-quality op-amp product line, which is known for its robust design and precision capabilities.

Key Features

  • Low Offset Voltage: The LT6001CMS8#TRPBF boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this op-amp consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The device can operate across a wide range of supply voltages, providing flexibility in various circuit designs and ensuring compatibility with different power sources.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a critical feature for maintaining signal integrity in many electronic circuits.
  • Robust ESD Protection: The LT6001CMS8#TRPBF comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The operational amplifier is versatile and can be used in a wide array of applications, including but not limited to:

  • Sensor Amplification
  • Data Acquisition Systems
  • Instrumentation
  • Active Filters
  • Medical Devices
  • Battery-Powered Devices

Product Specifications

The LT6001CMS8#TRPBF is available in an MSOP-8 package, which allows for a compact footprint on printed circuit boards. The device also features an extended temperature operating range, making it suitable for industrial-grade applications where temperature conditions can be demanding.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6001CMS8#TRPBF is no exception. Each unit is manufactured to meet high-quality standards, ensuring both performance and longevity in the field. Customers can trust this product to perform reliably in even the most critical applications.

Whether you're designing a sophisticated medical device or looking to enhance the performance of your consumer electronics, the LT6001CMS8#TRPBF from Linear Technology is a solid choice for your operational amplifier needs.

You May Also Be Interested in

Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention