Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206892-LT6003CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6003CS5 CAD Model

Description

LT6003CS5 - Precision Operational Amplifier

The LT6003CS5, from Linear Technology, is a high-performance, precision operational amplifier designed to meet a wide range of applications. This op-amp is renowned for its low power consumption, high accuracy, and the stability needed in critical electronic circuits. The LT6003CS5 is an ideal choice for battery-powered systems, portable devices, and other applications where power efficiency and precision are paramount.

Key Features

  • Low Offset Voltage: The LT6003CS5 boasts a low input offset voltage, ensuring high accuracy in signal amplification which is critical for precision applications such as instrumentation and control systems.
  • Low Power: It operates with a very low quiescent current, making it suitable for battery-operated devices where power conservation is essential.
  • Wide Supply Range: The device can be powered by a supply voltage range that accommodates various applications, from single-supply operations to more traditional dual-supply configurations.
  • High Input Impedance: The high input impedance minimizes the loading on the input source, preserving signal integrity and allowing for straightforward interfacing with sensors and other high impedance sources.
  • Stable with Capacitive Loads: The LT6003CS5 is designed to be stable even when driving capacitive loads, a common challenge for many operational amplifiers, which can lead to oscillations or degraded performance.
  • Robust Output Drive: The output can drive loads without significant performance compromise, making it versatile for driving a variety of downstream components.

Applications

The LT6003CS5 is suitable for a wide array of applications, including:

  • Portable Medical Devices
  • Test Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Low Power Filters
  • Battery-Powered Instrumentation

With its combination of low power, high precision, and robust performance, the LT6003CS5 from Linear Technology stands out as a versatile component in the design of high-performance electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3041 $58.3451
26+ $4.3521 $113.1546
40+ $4.2160 $168.6400
55+ $4.0800 $224.4000
71+ $3.9441 $280.0311
96+ $3.5361 $339.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention