EN
  • EN
  • DE

LT6003IS5

Part No LT6003IS5
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206894-LT6003IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6003IS5 CAD Model

Description

Product Overview: LT6003IS5 - Precision Operational Amplifier

The LT6003IS5, designed and manufactured by Linear Technology, is a high-performance, precision operational amplifier that comes in a compact SOT-23 package. This operational amplifier is specifically engineered to offer a perfect blend of low voltage operation and low power consumption, making it an ideal choice for battery-powered and portable applications where space and power are at a premium.

Key Features:

  • Low Offset Voltage: The LT6003IS5 boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and system stability.
  • Power Efficiency: With its low power consumption, this op-amp is well-suited for energy-sensitive designs, ensuring extended battery life and reduced power costs.
  • Wide Operating Voltage Range: The device can operate across a wide supply voltage range, accommodating various application requirements without sacrificing performance.
  • High Impedance Inputs: The high impedance inputs are beneficial for sensor signal conditioning and precise data acquisition, minimizing the effect on the source signal.
  • Robust Temperature Performance: The LT6003IS5 maintains its precision over a wide temperature range, making it reliable in diverse environmental conditions.

Applications:

The versatility of the LT6003IS5 allows it to be used in a variety of applications, including:

  • Portable Medical Devices
  • Low Power Sensor Interfaces
  • Battery-Powered Instruments
  • Data Conversion Systems
  • Automotive Control Systems
  • Process Control Systems

Product Specifications:

The LT6003IS5 operational amplifier features a supply voltage range from 1.6V to 16V, input offset voltage of 500 µV max, and an operating temperature range of -40°C to 125°C. Its SOT-23 package is designed for surface mount technology, making it suitable for compact PCB layouts. The combination of low offset voltage, low power consumption, and a wide operating voltage range makes the LT6003IS5 a highly practical component for precision analog applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0206 $51.3502
36+ $2.8294 $101.8584
55+ $2.7338 $150.3590
79+ $2.5426 $200.8654
103+ $2.4470 $252.0410
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess