EN
  • EN
  • DE

LT6004CMS8

Part No LT6004CMS8
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206896-LT6004CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6004CMS8 CAD Model

Description

The Linear Technology LT6004CMS8 is a high-precision operational amplifier (op-amp) designed for applications that require accuracy and stability over time and temperature. This dual op-amp is housed in an MSOP-8 package, which is ideal for space-constrained applications. The LT6004CMS8 boasts a low input offset voltage, low noise, and low power consumption, making it an excellent choice for battery-powered devices and portable equipment.

Key Features

  • Low Offset Voltage: The LT6004CMS8 features a low input offset voltage, which ensures high accuracy in signal amplification and is critical for precision applications.
  • Low Noise: With its low noise performance, this op-amp is suitable for audio, instrumentation, and other sensitive applications where signal integrity is paramount.
  • Low Power Consumption: The device operates with a low supply current, making it an energy-efficient solution for extended battery life in portable devices.
  • Wide Supply Range: It can operate from a supply voltage range of 1.6V to 16V, accommodating various power supply configurations and allowing for flexibility in design.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.
  • Extended Temperature Range: The LT6004CMS8 is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications where extreme temperatures are common.

Applications

The LT6004CMS8 is versatile and can be used in a wide array of applications, including:

  • Portable Medical Devices
  • Instrumentation
  • Sensor Signal Conditioning
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Automotive Control Systems

In summary, the Linear Technology LT6004CMS8 operational amplifier is a robust, precision op-amp that offers designers a balance of low-power operation, precision, and versatility, making it a go-to choice for a multitude of applications where efficiency and accuracy are critical.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess