EN
  • EN
  • DE

LT6004HDD

Part No LT6004HDD
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206897-LT6004HDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6004HDD CAD Model

Description

Introducing the LT6004HDD Low-Power Precision Operational Amplifier

The LT6004HDD from Linear Technology is a state-of-the-art operational amplifier designed for applications requiring precision and low power consumption. This dual op-amp is housed in a compact DFN package, making it an ideal choice for space-constrained applications without compromising on performance.

Key Features

  • Low Offset Voltage: The LT6004HDD boasts an ultra-low input offset voltage, which significantly reduces error and enhances the accuracy of your circuit.
  • Low Power Operation: With a supply current of just 13μA per amplifier, this op-amp is optimized for battery-powered and portable applications, ensuring longevity and efficiency.
  • Wide Supply Range: It operates smoothly across a wide supply range of 1.6V to 16V, accommodating various power sources and providing design flexibility.
  • High Gain Bandwidth Product: Despite its low-power nature, the LT6004HDD offers a respectable gain bandwidth product, allowing for a broad range of signal frequencies.
  • CMRR and PSRR: Excellent Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) characteristics ensure stable performance in the presence of supply voltage variations and common-mode signals.

Applications

The versatile nature of the LT6004HDD makes it suitable for a myriad of applications, including:

  • Portable Medical Devices
  • Low Power Sensor Amplifiers
  • Battery-Powered Instrumentation
  • Wireless Transmitters
  • Automotive Control Systems
  • Power-Sensitive Applications

With its robust feature set, the LT6004HDD is designed to meet the rigorous demands of modern electronics where precision and power efficiency cannot be compromised. Whether you are developing a sensitive medical instrument or a power-conscious wireless module, the LT6004HDD from Linear Technology stands as a reliable and high-performing building block for your operational amplifier needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess