EN
  • EN
  • DE

LT6004IDD#TRPBF

Part No LT6004IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 8DFN / Op Amp Dual Low Power Amplifier R-R I/O ±8V/16V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.0013 V/μs
GBP - Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25μA
Output Current per Channel 9mA
Dual Supply Voltage (±) 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781491-LT6004IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6004
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6004IDD#TRPBF CAD Model

Description

Product Overview: LT6004IDD#TRPBF

The LT6004IDD#TRPBF is a high-precision, dual operational amplifier (op-amp) from Linear Technology, designed to offer outstanding performance for a wide range of applications. This particular component is known for its low power consumption and high accuracy, making it an ideal choice for battery-powered systems and portable devices where power efficiency is critical.

Key Features

  • Low Power Consumption: The LT6004IDD#TRPBF operates with a supply current of just 13µA per amplifier, which is exceptionally low and helps extend battery life in portable applications.
  • Wide Input Common-Mode Range: This op-amp can handle input common-mode voltages from ground to V- plus 1.2V, ensuring flexibility in various signal conditions.
  • Offset Voltage: It boasts a low input offset voltage of just 500µV max, which means the accuracy of the signal processing is maintained.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single or split supply operations.
  • Low Noise: With a low voltage noise density of 30nV/√Hz at 1kHz, the LT6004IDD#TRPBF is suitable for noise-sensitive applications such as precision instrumentation.
  • Temperature Range: It is operational over a temperature range of -40°C to 125°C, making it reliable in extreme conditions.

Applications

The versatility of the LT6004IDD#TRPBF allows it to be used in a variety of applications including:

  • Portable Medical Devices
  • Test Equipment
  • Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Data Acquisition Systems

Package and Quality

The device comes in a compact 8-lead DFN package with a small footprint, making it suitable for space-constrained applications. Additionally, the LT6004IDD#TRPBF is RoHS compliant and adheres to Linear Technology's standards for quality and reliability, ensuring performance in demanding environments.

With its combination of low power, precision, and versatility, the LT6004IDD#TRPBF from Linear Technology stands out as a top choice for designers looking to enhance their electronic systems without compromising on efficiency or accuracy.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5423 $50.8460
48+ $2.0860 $100.1280
75+ $2.0208 $151.5600
103+ $1.9556 $201.4268
133+ $1.8904 $251.4232
178+ $1.6949 $301.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess