The LT6004IDD is a high-precision, low-power operational amplifier from Linear Technology, designed to address the needs of a wide range of electronic applications where power efficiency and accuracy are critical. This operational amplifier is ideal for battery-powered systems, portable devices, and other applications where power conservation is paramount.
Key Features:
- Low Power Consumption: The LT6004IDD is optimized for low power consumption, drawing only 13µA of quiescent current per amplifier. This feature significantly extends battery life in portable applications.
- Wide Input Voltage Range: It operates with a wide supply voltage range from 1.6V to 16V, accommodating various power supply configurations and ensuring versatility across different applications.
- Precision Performance: The device boasts an input offset voltage of just 500µV and a low input bias current, making it suitable for precision measurement and control systems.
- Low Noise: With its low noise characteristics, the LT6004IDD provides clean signal amplification, essential for sensitive analog circuits and data acquisition systems.
- Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range, ensuring reliable performance in varying environmental conditions.
Applications:
- Portable Medical Devices
- Battery-Powered Instruments
- Sensor Signal Conditioning
- Low-Power Filters
- Energy Management Systems
Product Specifications:
Parameter
Value
Part Number
LT6004IDD
Package
8-Lead DFN (3mm × 3mm)
Temperature Range
-40°C to 125°C
Supply Voltage Range
1.6V to 16V
Quiescent Current (per amplifier)
13µA
Overall, the LT6004IDD from Linear Technology is a robust, precision operational amplifier that offers a balance between power efficiency and high-precision performance, making it an excellent choice for designers looking to optimize their power-sensitive applications.