EN
  • EN
  • DE

LT6012IGN

Part No LT6012IGN
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206916-LT6012IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6012IGN CAD Model

Description

Introducing the LT6012IGN: Precision Operational Amplifier

The LT6012IGN is a state-of-the-art operational amplifier manufactured by Linear Technology, now part of Analog Devices, designed to meet the stringent requirements of precision applications. This high-performance op-amp features a perfect blend of low noise, high speed, and precision specifications that make it an ideal choice for a wide range of applications, including medical equipment, test instruments, and professional audio systems.

Key Features:

  • Low Noise Performance: The LT6012IGN boasts an exceptionally low noise floor, minimizing the impact of unwanted signals and ensuring the integrity of the output.
  • High Speed: With its swift response time, this op-amp is capable of handling rapid signal changes, making it suitable for high-frequency applications and fast-operating systems.
  • Precision Output: The device delivers precise and stable output, which is critical for applications that require accurate signal amplification and processing.
  • Low Offset Voltage: Featuring a low offset voltage, the LT6012IGN reduces errors in signal processing, enhancing the overall accuracy of the system.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power requirements and making it versatile for different circuit designs.

Robust Design:

The LT6012IGN is housed in a durable package that ensures reliable performance even under harsh conditions. Its robust design is tailored to withstand temperature variations and other environmental factors, making it a dependable choice for industrial and outdoor applications.

Applications:

Due to its impressive specifications, the LT6012IGN is well-suited for a variety of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices
  • Automotive control systems

Whether you are designing a high-fidelity audio amplifier or a sensitive medical instrument, the LT6012IGN from Linear Technology delivers the performance and reliability required to achieve exceptional results. Its combination of low noise, high speed, and precision makes it a versatile and valuable component in any advanced electronic system.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1733 $51.5199
8+ $14.0910 $112.7280
11+ $13.6506 $150.1566
16+ $13.2103 $211.3648
20+ $12.7699 $255.3980
27+ $11.4489 $309.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess