EN
  • EN
  • DE

LT6204CS

Part No LT6204CS
Manufacturer Linear Technology
Description Rail-to-Rail Input and Output, Ultralow 1.9n Root Hz Noise, Low Power Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206943-LT6204CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6204CS CAD Model

Description

The LT6204CS is a high-performance operational amplifier (op amp) from Linear Technology, designed for applications that demand low noise, high speed, and wide bandwidth. This versatile op amp is suitable for a wide range of applications, including communications, imaging systems, and test equipment.

Key Features:

  • Low Noise: The LT6204CS offers a low voltage noise density of just 8.5nV/√Hz at 1kHz, making it an excellent choice for audio and other sensitive applications where noise can be a critical factor.
  • High Speed: With a slew rate of 25V/µs and a gain-bandwidth product of 100MHz, this op amp can handle fast signals and high frequencies with ease, ensuring signal fidelity in demanding scenarios.
  • Wide Supply Range: It operates from a supply voltage range of 2.5V to 12.6V, accommodating various power supply configurations and allowing for flexibility in circuit design.
  • Rail-to-Rail Output: The LT6204CS features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial when operating at lower supply voltages.
  • Low Distortion: Its low harmonic distortion characteristics make it suitable for high-fidelity audio applications and signal processing where maintaining signal integrity is crucial.
  • Low Power: Despite its high-speed capabilities, the LT6204CS consumes a mere 6.4mA of supply current per amplifier, making it an energy-efficient choice for portable and battery-powered applications.

Applications:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Audio and Video Processing
  • Medical Instrumentation
  • Telecommunications

The LT6204CS is available in a compact SO-8 package, making it suitable for space-constrained applications. Its combination of low noise, high speed, and low power consumption makes it a versatile choice for designers looking to improve the performance of their analog signal processing without compromising on power efficiency or space.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess