EN
  • EN
  • DE

LT6220IS5

Part No LT6220IS5
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206956-LT6220IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6220IS5 CAD Model

Description

The LT6220IS5 is a state-of-the-art operational amplifier (op amp) designed by Linear Technology, a leader in high-performance analog integrated circuits. This op amp stands out due to its combination of high-speed performance and ultra-low noise characteristics, making it an ideal choice for a wide range of applications, including communications, imaging systems, and portable test equipment.

Key Features

  • High Speed: With a gain bandwidth product of 165MHz, the LT6220IS5 ensures fast and accurate signal processing, which is critical for high-speed data acquisition and signal conditioning applications.
  • Low Noise: Boasting a low input noise voltage of just 3.9nV/√Hz at 1kHz, this op amp minimizes the noise in your circuit, ensuring high-fidelity signal amplification.
  • Low Power: The device operates with a supply current of just 1.9mA per amplifier, which is remarkably low considering its high-speed capabilities. This makes it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Output: The LT6220IS5 provides a rail-to-rail output swing, which allows for a wider dynamic range, making it highly effective in single-supply operations as well as dual-supply applications.
  • Wide Supply Range: It can operate with a supply voltage range from 2.5V to 12.6V, accommodating a variety of supply options and making it versatile for different design requirements.

Package and Application Flexibility

The LT6220IS5 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small size and low power consumption make it an excellent choice for portable equipment. The op amp's performance characteristics lend themselves well to applications such as active filters, fast ADC drivers, and high-speed signal conditioning circuits.

Conclusion

Linear Technology's LT6220IS5 operational amplifier is a superior choice for designers looking to achieve high-speed, low-noise performance in their circuit designs. Its balance of speed, noise, and power efficiency, combined with its small footprint, makes it a versatile and powerful component for a multitude of electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess