EN
  • EN
  • DE

LT6221CS8

Part No LT6221CS8
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206959-LT6221CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6221CS8 CAD Model

Description

Product Overview: LT6221CS8

The LT6221CS8 is a high-performance, dual operational amplifier from Linear Technology, which is renowned for its precision electronic components. This particular op-amp is designed to cater to a wide range of applications, including test equipment, instrumentation, and active filters, owing to its exceptional speed and accuracy characteristics.

Key Features:

  • High Speed: The LT6221CS8 boasts a slew rate of 1000V/µs, which allows it to respond quickly to changes in input, making it ideal for fast signal processing applications.
  • Low Noise: With a low noise density of 8.5nV/√Hz at 1kHz, this op-amp minimizes the background noise in high-fidelity audio applications and precision measurement instruments.
  • Low Distortion: The device offers a Total Harmonic Distortion plus Noise (THD+N) specification that ensures high signal integrity, a critical factor for audio and communication systems.
  • Wide Supply Range: It operates with a supply voltage range from 2.5V to 12.6V, providing designers with flexibility in various circuit configurations and compatibility with both single and dual supply operations.
  • Rail-to-Rail Output: The LT6221CS8 can swing its output voltage close to the supply rails, maximizing the dynamic range in battery-powered and other low-voltage applications.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 500 pF, which is beneficial in applications involving ADCs or DACs.

Package and Quality:

The LT6221CS8 comes in an 8-pin narrow SO package, which is compact and suitable for space-constrained applications. Linear Technology ensures high reliability and performance consistency, which makes the LT6221CS8 a trusted choice for both commercial and industrial environments.

Applications:

With its impressive specifications, the LT6221CS8 is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Test Equipment
  • Audio and Video Signal Processing
  • Data Acquisition Systems

The LT6221CS8's combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to optimize their high-performance systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3630 $56.1780
12+ $8.7704 $105.2448
18+ $8.4741 $152.5338
26+ $7.8815 $204.9190
33+ $7.5852 $250.3116
42+ $7.2889 $306.1338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess