EN
  • EN
  • DE

A6727TR

Part No A6727TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.1V ~ 13.2V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name A6727
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14008-2, 497-14008-1, -497-14008-1, -497-14008-2, 497-14008-6, -497-14008-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859043-A6727TR
Ultra Librarian 3D Model Ultra Librarian A6727TR CAD Model

Description

The A6727TR is a cutting-edge integrated circuit produced by the renowned manufacturer STMicroelectronics. This component is designed to offer a high level of performance and reliability for a wide range of applications. As a part of STMicroelectronics' product lineup, the A6727TR is crafted with precision engineering and state-of-the-art technology, ensuring it meets the stringent requirements of both industrial and consumer electronics.

Key Features

  • High Efficiency: The A6727TR is optimized for efficient operation, reducing power loss and improving overall system performance.
  • Durability: Built to withstand harsh conditions, this component is suitable for use in challenging environments.
  • Advanced Technology: Incorporating the latest advancements in semiconductor design, the A6727TR provides superior functionality and integration.

Applications

The versatility of the A6727TR allows it to be utilized across various sectors. It is particularly well-suited for:

  • Power management solutions
  • Automotive systems
  • Industrial control units
  • Consumer electronics

Technical Specifications

Parameter Value Package Type Tape & Reel (TR) Operating Temperature Specified by Manufacturer Mounting Type Surface Mount

As a product of STMicroelectronics, customers can trust the A6727TR for its compliance with international standards and its commitment to quality. The device is available in a Tape & Reel (TR) package, making it suitable for automated assembly processes, and it is designed for surface mounting, which allows for a more compact and efficient PCB design.

Ordering Information

The A6727TR is available for order through authorized distributors of STMicroelectronics. For detailed product information, including pricing and availability, please refer to the official STMicroelectronics website or contact their customer service team.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0536 $51.3400
60+ $1.6851 $101.1060
92+ $1.6324 $150.1808
127+ $1.5797 $200.6219
164+ $1.5271 $250.4444
220+ $1.3691 $301.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess