EN
  • EN
  • DE

DSC2211FL2-E0018T

Part No DSC2211FL2-E0018T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 27MHz
Frequency - Output 2 24MHz, 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2211
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343725-DSC2211FL2-E0018T
Ultra Librarian 3D Model Ultra Librarian DSC2211FL2-E0018T CAD Model

Description

Product Overview: DSC2211FL2-E0018T from Microchip Technology

The DSC2211FL2-E0018T is a state-of-the-art digital signal controller (DSC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is designed to meet the demanding requirements of advanced digital processing applications, offering a perfect blend of the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU).

Key Features

  • Advanced Core: At the heart of the DSC2211FL2-E0018T is a powerful core that is optimized for digital signal processing tasks, enabling efficient handling of complex algorithms and high-speed data processing.
  • Memory: The device is equipped with ample memory resources, including integrated flash memory and RAM, to support robust applications without the need for external memory components.
  • High-Speed ADC: An integrated high-speed analog-to-digital converter (ADC) allows for precise data acquisition, essential for real-time control and monitoring applications.
  • Connectivity: With a variety of communication interfaces such as UART, SPI, and I2C, the DSC2211FL2-E0018T ensures versatile connectivity options for seamless integration with peripheral devices and systems.
  • Robust PWM Outputs: The device features high-resolution pulse-width modulation (PWM) outputs that are crucial for precise control in power conversion and motor control applications.
  • Operating Temperature Range: It operates reliably across a wide temperature range, making it suitable for industrial and automotive environments.
  • Development Tools: Supported by Microchip's comprehensive suite of development tools, designers can rapidly prototype and deploy applications with the DSC2211FL2-E0018T.

Applications

The versatility of the DSC2211FL2-E0018T makes it ideal for a broad range of applications, including:

  • Advanced motor control systems
  • Power supply and power management solutions
  • Industrial automation and process control
  • Audio processing and consumer electronics
  • Automotive control systems

The DSC2211FL2-E0018T embodies Microchip Technology's commitment to delivering high-performance, reliable, and easy-to-use products. Its integration of DSP and MCU functionalities makes it an exceptional choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess