The LT6551CMS is a cutting-edge video amplifier designed by Linear Technology, tailored for high-speed, high-performance video processing applications. This compact and efficient device is a preferred choice for professionals seeking superior image quality and fast response times in their video systems.
Key Features
- Wide Bandwidth: The LT6551CMS boasts a wide bandwidth of 400MHz, making it ideal for high-resolution video applications that demand quick data transmission without compromising signal integrity.
- High Slew Rate: With a high slew rate of 2200V/µs, this amplifier ensures rapid signal transitions, which is essential for maintaining clarity and sharpness in fast-moving video content.
- Low Power Consumption: Despite its high-speed capabilities, the LT6551CMS is designed to be energy-efficient, helping to minimize power consumption in your video systems.
- Low Differential Gain and Phase Error: Differential gain and phase errors are kept to a minimum, ensuring that the video output maintains high fidelity and accurate color representation.
- Flexible Power Supply: The device can operate with a supply voltage range from 2.7V to 11V, providing versatility for different system requirements.
Applications
The LT6551CMS is perfectly suited for a variety of demanding video applications, including:
- High-Definition Television (HDTV) systems
- Video projection systems
- Cable drivers
- Video distribution networks
- Professional video editing equipment
Product Specifications
Parameter
Value
Part Number
LT6551CMS
Package
10-lead MSOP
Temperature Range
-40°C to 85°C
With its robust design and advanced features, the LT6551CMS from Linear Technology stands out as a top-tier component for high-speed video amplification, delivering unparalleled performance for professional-grade video applications.