EN
  • EN
  • DE

LT6552CS8

Part No LT6552CS8
Manufacturer Linear Technology
Description 3.3V Single Supply Video Difference Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206985-LT6552CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6552CS8 CAD Model

Description

The LT6552CS8 is a cutting-edge, high-speed video amplifier designed by Linear Technology to cater to demanding video applications. This amplifier is well-suited for driving cables in video systems and is specifically optimized for superior video signal fidelity.

Key Features

  • High-Speed Performance: The LT6552CS8 boasts a fast settling time and a high slew rate, ensuring minimal distortion and excellent transient response for high-resolution video signals.
  • Low Power Consumption: Despite its high-speed capabilities, it operates with a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Wide Bandwidth: With a wide bandwidth that extends beyond 100MHz, this amplifier can handle a broad range of video signals, supporting multiple video standards.
  • Differential Inputs: The differential input structure provides improved noise immunity and is capable of rejecting common-mode signals, which is critical for maintaining signal integrity in noisy environments.
  • High Output Drive Capability: The LT6552CS8 can drive heavy loads, including low-impedance cables, without compromising on signal quality.
  • Rail-to-Rail Output: Its rail-to-rail output stage maximizes dynamic range when operating from low supply voltages, making it versatile for various applications.
  • Single Supply Operation: It is designed to operate from a single 5V supply, simplifying power supply design.

Applications

The LT6552CS8 is ideal for a range of applications, including:

  • High Definition Television (HDTV) receivers
  • Video projectors and monitors
  • Video distribution systems
  • Professional video editing and camera systems
  • Cable driving in communications equipment

Package and Availability

The LT6552CS8 is housed in a compact 8-lead SO package, ensuring a minimal footprint on PCBs and is readily available for integration into a wide array of video systems. Its robust design and high-quality performance make it a preferred choice for professionals seeking the best in video amplification technology.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1946 $64.7514
20+ $5.9034 $118.0680
31+ $5.7189 $177.2859
42+ $5.5345 $232.4490
54+ $5.3499 $288.8946
73+ $4.7965 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,014 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess