EN
  • EN
  • DE

LT6553IGN

Part No LT6553IGN
Manufacturer Linear Technology
Description 650MHz Gain of 2 Triple Video Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206988-LT6553IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6553IGN CAD Model

Description

Introducing the LT6553IGN Triple Video Amplifier from Linear Technology

The LT6553IGN is a high-performance triple video amplifier designed by Linear Technology to meet the demanding needs of advanced video applications. This remarkable component is ideal for driving high-resolution video signals with unparalleled clarity and precision. The LT6553IGN is encased in a compact 16-lead SSOP package, making it suitable for space-constrained applications without compromising performance.

Key Features of the LT6553IGN:

  • Wide Bandwidth: The amplifier boasts an impressive bandwidth of 650MHz, allowing it to handle high-speed video signals with ease. This makes it perfect for applications such as high-definition television (HDTV), video projection systems, and other high-frequency video processing tasks.
  • High Slew Rate: With a slew rate of 2200V/µs, the LT6553IGN ensures rapid response to changes in the input signal, which is critical for maintaining image sharpness and color fidelity in fast-moving video content.
  • Low Power Consumption: Despite its high performance, the LT6553IGN is energy efficient, with a low quiescent current that helps to minimize power consumption and heat generation within the system.
  • Excellent Crosstalk Performance: The device features outstanding crosstalk characteristics between channels, which is essential for maintaining signal integrity in multi-channel video applications.
  • Adjustable Gain: Users can adjust the gain of the LT6553IGN to optimize the signal amplitude for specific applications, ensuring the best possible image quality.
  • Shutdown Feature: The amplifier includes a shutdown feature that reduces the supply current to less than 1µA, providing an effective means to conserve power when the device is not in active use.

Applications:

The LT6553IGN is suitable for a wide range of video applications, including:

  • High-Definition Video Equipment
  • Video Distribution Systems
  • Cable and Satellite Set-top Boxes
  • Video Switching and Routing
  • Security and Surveillance Systems

With its robust design and advanced features, the LT6553IGN from Linear Technology is the go-to solution for professionals seeking a high-quality, reliable video amplifier capable of delivering superior video performance. Whether you're designing a state-of-the-art home theater system or a complex video surveillance network, the LT6553IGN is engineered to exceed your expectations.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6041 $52.8123
7+ $14.4444 $101.1108
11+ $13.9931 $153.9241
15+ $13.5417 $203.1255
20+ $13.0903 $261.8060
26+ $11.7361 $305.1386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,833 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess