EN
  • EN
  • DE

LT6556IUF

Part No LT6556IUF
Manufacturer Linear Technology
Description 750MHz Gain of 1 Triple 2:1Video Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206998-LT6556IUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6556IUF CAD Model

Description

Introducing the LT6556IUF High-Speed Video Multiplexer from Linear Technology

The LT6556IUF is a cutting-edge, high-speed video multiplexer brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This multiplexer is specifically designed to cater to the demanding requirements of video signal routing, making it an ideal choice for advanced video systems.

Key Features of the LT6556IUF

  • High Bandwidth: The LT6556IUF offers an impressive bandwidth that ensures minimal signal degradation, providing a clear and stable video signal for high-resolution applications.
  • Triple 2:1 Mux: Equipped with three 2:1 multiplexers, it allows users to efficiently switch between multiple video sources, making it highly versatile for complex video processing tasks.
  • Low Crosstalk: With exceptionally low crosstalk between channels, this multiplexer maintains signal integrity even in environments with multiple switching activities.
  • High Off Isolation: The device provides high off isolation to prevent ghosting or signal leakage from inactive channels, ensuring a clean and crisp video output.
  • Low Power Consumption: Designed for energy efficiency, the LT6556IUF operates with low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Construction: The LT6556IUF is built to withstand harsh conditions and is available in a compact QFN package, saving valuable board space while delivering reliable performance.

Applications

The versatility of the LT6556IUF makes it an excellent choice for a wide range of applications, including:

  • Professional Video Switching Equipment
  • Security and Surveillance Systems
  • Video Editing and Production Consoles
  • Broadcast Television Equipment
  • High-Definition Televisions (HDTVs)
  • Medical Imaging Devices

The LT6556IUF from Linear Technology stands out as a high-performance solution for video signal routing. Its robust design, combined with high-speed operation and low power consumption, makes it a top choice for designers and engineers seeking to enhance the quality and efficiency of their video systems.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology documentation and support materials.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6833 $60.7831
17+ $7.1252 $121.1284
26+ $6.9023 $179.4598
35+ $6.6805 $233.8175
45+ $6.4576 $290.5920
60+ $5.7889 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess