EN
  • EN
  • DE

LT8410EDC#TRPBF

Part No LT8410EDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 20MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 40V (Switch)
Output Current 20mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 100937-LT8410EDC#TRPBF
Family Name LT8410EDC#TRPBF
Introduction Date November 05, 2008
ECCN EAR99
Country of Origin Thailand, Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8410EDC#TRPBF CAD Model

Description

The LT8410EDC#TRPBF is an innovative and versatile component manufactured by Linear Technology, designed for efficient power management in a variety of electronic applications. This high-performance device is a micropower step-up converter that operates from an input voltage as low as 0.5V, making it ideal for battery-powered and energy-harvesting applications.

The LT8410EDC#TRPBF is part of Linear Technology's robust line of DC/DC converters, which are known for their reliability and efficiency. This particular model boasts an internal 1A, 0.5 Ohm switch that allows for a wide range of output voltages, providing flexibility in design for engineers. The converter's small footprint, enabled by its 6-lead DFN package, ensures that it can fit into compact spaces without compromising performance.

This product features a Burst Mode® operation that significantly reduces quiescent current under light loads, thus extending battery life. This is particularly beneficial for portable devices where power conservation is critical. The LT8410EDC#TRPBF also includes an internal soft-start function to minimize inrush current during startup, adding to its suite of protective features.

Other notable characteristics of the LT8410EDC#TRPBF include its high switching frequency, which can reach up to 1MHz. This allows the use of small, low-cost capacitors and inductors while minimizing noise that can interfere with sensitive RF and analog circuits. Additionally, the device's thermal protection safeguards it from overheating, ensuring stable operation under various conditions.

In summary, the LT8410EDC#TRPBF is a high-quality, energy-efficient step-up converter that is suitable for a broad range of applications, including but not limited to wireless sensors, energy harvesting, and standby power systems. Its integration of advanced features in a compact package makes it a go-to solution for designers looking to enhance the performance and longevity of their products.

Key Features:

  • Wide Input Voltage Range: Starts from 0.5V
  • Internal 1A, 0.5 Ohm Switch
  • Burst Mode® Operation for Low Quiescent Current
  • Up to 1MHz Switching Frequency
  • Internal Soft-Start Function
  • Thermal Protection
  • Compact 6-lead DFN Package

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1775 $57.2425
15+ $6.7098 $100.6470
24+ $6.5001 $156.0024
32+ $6.2904 $201.2928
42+ $6.0807 $255.3894
56+ $5.4517 $305.2952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess