EN
  • EN
  • DE

LT8580EDD#TRPBF

Part No LT8580EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.55V to 40V Step Up 65V Automotive 8-Pin DFN EP T/R / IC REG MULT CONFIG INV ADJ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.55V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 65V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 200kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1060242-LT8580EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT8580
Introduction Date July 16, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8580EDD#TRPBF CAD Model

Description

The LT8580EDD#TRPBF is a sophisticated boost converter integrated circuit (IC) from Linear Technology, designed to deliver high efficiency and performance for a wide range of power supply applications. This versatile component is capable of generating a boosted output voltage from a lower input voltage, making it ideal for applications requiring a step-up voltage conversion.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 2.55V to 40V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, providing flexibility for various design requirements.
  • High Efficiency: With its internal 1A, 42V switch, the LT8580EDD#TRPBF can achieve efficiency levels that minimize power loss and heat generation.
  • Small Footprint: Housed in a compact 10-lead DFN package, this IC saves valuable board space in dense designs.
  • Integrated Features: The device includes soft-start capability, frequency foldback, and thermal protection for reliable operation under a range of conditions.
  • Low Ripple: The LT8580EDD#TRPBF delivers low ripple output, which is critical for noise-sensitive applications.

Applications:

The LT8580EDD#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive and Industrial Power Systems
  • Battery-Powered Devices
  • LED Driver Circuits
  • Medical Equipment

Quality and Reliability:

Linear Technology is renowned for its commitment to quality, and the LT8580EDD#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in a variety of environmental conditions.

Ordering Information:

The product is available in a RoHS-compliant package and is designated with the #TRPBF suffix, indicating tape and reel packaging for use in automated manufacturing environments. For detailed ordering and shipping information, please refer to the official Linear Technology datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1432 $50.7160
13+ $8.3226 $108.1938
19+ $8.0625 $153.1875
26+ $7.8025 $202.8650
34+ $7.5424 $256.4416
45+ $6.7621 $304.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess