EN
  • EN
  • DE

LT8705EUHF#PBF

Part No LT8705EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 2.8V ~ 80V
Frequency - Switching 100kHz ~ 400kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Part Number Series LT8705
Manufacturer Pack Quantity 52
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813317-LT8705EUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LT8705EUHF#PBF CAD Model

Description

The LT8705EUHF#PBF is a versatile and powerful DC/DC controller from Linear Technology, designed to cater to a wide array of power conversion needs. This innovative component is a key solution for applications requiring efficient, high-voltage, and multi-function power conversion capabilities.

Key Features:

  • Wide Input Voltage Range: The LT8705EUHF#PBF operates over a broad input voltage range from 2.8V to 80V, making it suitable for various power sources including single-cell batteries, automotive inputs, and industrial supplies.
  • High Output Voltage Capability: It can produce an output voltage ranging from 1.3V to 80V, which is beneficial for systems that demand a wide range of output voltages.
  • Four Feedback Loops: This device features four separate feedback loops that enable the regulation of VOUT, VIN, VOUT-VIN, and another parameter, providing exceptional flexibility and precision in power management.
  • Powerful Switching Frequencies: The switching frequency is adjustable from 100kHz to 400kHz, which can be synchronized to an external clock, ensuring compatibility with a variety of peripheral components and minimizing interference.

Applications:

  • Automotive and Industrial Power Systems
  • Telecommunications and Network Equipment
  • High Power Battery Operated Devices
  • Energy Harvesting Systems

Product Advantages:

The LT8705EUHF#PBF stands out for its ability to manage complex power requirements with ease. Its high level of integration reduces the need for external components, simplifying design and saving space on the PCB. The device's robustness is ensured by features such as overvoltage protection, overtemperature protection, and a thermally enhanced package.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT8705EUHF#PBF is no exception. This product is manufactured to meet high standards, ensuring reliable performance even in the most demanding conditions. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2714 $57.0856
9+ $11.7099 $105.3891
14+ $11.3440 $158.8160
19+ $10.9780 $208.5820
24+ $10.6121 $254.6904
32+ $9.5143 $304.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,147 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess