The LTC1041CN8 is a dedicated battery monitor integrated circuit (IC) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This innovative product is engineered to be a complete solution for battery monitoring, especially in portable devices where power efficiency and battery life are of paramount importance.
Key Features
- Voltage Monitoring: Accurate monitoring of battery voltage levels to ensure reliable operation of portable devices.
- Low Power Consumption: Designed with power conservation in mind, the LTC1041CN8 consumes minimal power, which is critical for extending battery life in portable applications.
- High Precision: Provides precise measurements, which is essential for maintaining the performance and longevity of the battery.
- Versatility: Suitable for use with various battery types, making it a versatile choice for a wide range of applications.
- Compact Package: The LTC1041CN8 comes in an 8-pin DIP package, which is ideal for space-constrained applications.
Applications
The LTC1041CN8 is ideal for a variety of applications where battery condition monitoring is crucial. This includes, but is not limited to:
- Portable Computing Devices
- Uninterruptible Power Supplies (UPS)
- Portable Medical Equipment
- Handheld Instruments
- Backup Battery Systems
Technical Specifications
Parameter
Value
Package Type
8-Pin DIP
Operating Temperature
-40°C to 85°C
Supply Voltage Range
2.5V to 10V
Current Consumption
6µA (Typical)
With its combination of low power consumption, high precision, and compact form factor, the LTC1041CN8 from Linear Technology stands out as an excellent choice for designers looking to incorporate reliable battery monitoring into their portable or space-sensitive projects.