EN
  • EN
  • DE

LTC1041CS8#PBF

Part No LTC1041CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Bang-Bang Controller
Operating Supply Voltage 2.8 V ~ 16 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781714-LTC1041CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1041
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1041CS8#PBF CAD Model

Description

The LTC1041CS8#PBF is a high-performance voltage comparator designed by Linear Technology, renowned for its precision and reliability in various electronic applications. This device is an ideal choice for systems requiring accurate voltage monitoring and control, such as power supplies, battery chargers, and voltage level detection circuits.

Key Features:

  • Dual Comparator: The LTC1041CS8#PBF features two independent voltage comparators, allowing for multiple comparisons or a window comparator configuration.
  • Low Power Consumption: It is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient applications.
  • Precision Voltage Reference: A precise, internally trimmed voltage reference enhances the accuracy of the comparator thresholds.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Fast Response Time: The LTC1041CS8#PBF boasts a quick response time, ensuring timely actions in critical monitoring applications.
  • Robust Package: Housed in an 8-pin SOIC package, the LTC1041CS8#PBF is robust and suitable for surface-mount technology, offering a compact footprint for space-constrained designs.

Applications:

  • Power Supply Control
  • Battery Management Systems
  • Threshold Detectors and Window Comparators
  • Overvoltage and Undervoltage Protection
  • Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors

With its combination of features, the LTC1041CS8#PBF from Linear Technology is a versatile component that can enhance the performance and reliability of your electronic designs. Its precision, low power consumption, and fast response time make it a valuable addition to any application where voltage comparison is critical.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess