EN
  • EN
  • DE

LTC1041CS8

Part No LTC1041CS8
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description BANG-BANG Controller | IC BANG-BANG CONTROLLER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Bang-Bang Controller
Supply Voltage (V) 2.8V ~ 16V
Supply Current 1.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1041
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207030-LTC1041CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1041CS8 CAD Model

Description

Overview of LTC1041CS8 from Linear Technology

The LTC1041CS8 is a versatile and innovative voltage comparator designed by Linear Technology, a leading company in the production of high-performance analog integrated circuits. This device is specifically engineered to provide precise voltage comparison solutions with a minimal power requirement, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The LTC1041CS8 is designed to operate with very low power, typically consuming only 15µA of supply current. This feature is particularly beneficial for extending battery life in portable devices.
  • Dual Comparator: It comes with two independent voltage comparators, allowing for multiple comparison operations within a single package, thus saving space and reducing component count.
  • Precision Reference: The device includes an on-chip precision voltage reference, providing a stable and accurate reference voltage for comparison purposes.
  • Wide Supply Voltage Range: The LTC1041CS8 operates over a wide supply voltage range from 4.5V to 36V, offering flexibility in various application environments.
  • SO-8 Packaging: Housed in an SO-8 package, the LTC1041CS8 is compact and suitable for space-constrained applications, while still being easy to handle and integrate into various circuit designs.

Applications

The LTC1041CS8 is a versatile component that can be used in a wide range of applications, including:

  • Battery-powered systems
  • Threshold detectors/sensors
  • Window comparators
  • Level translators
  • Portable instrumentation
  • Automotive electronics
  • System monitoring and control

With its low power usage, dual comparator functionality, and precision reference, the LTC1041CS8 is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Its wide supply voltage range and compact packaging further ensure that it can be integrated into a diverse array of products, from simple household gadgets to complex industrial equipment.

Linear Technology's commitment to quality and performance is evident in the LTC1041CS8, making it a trusted component for critical voltage comparison tasks in electronic circuits.

You May Also Be Interested in

Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess