EN
  • EN
  • DE

LTC1045CSW

Part No LTC1045CSW
Manufacturer Linear Technology
Description Programmable Micropower Hex Translator/ Receiver/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207045-LTC1045CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1045CSW CAD Model

Description

Introducing the LTC1045CSW from Linear Technology

The LTC1045CSW is a versatile and high-performance CMOS analog switch matrix from Linear Technology, a brand synonymous with precision and reliability in the field of analog integrated circuits. Designed to cater to a wide range of applications, this product offers a unique combination of features that make it a go-to solution for designers who require efficient and reliable switching capabilities.

Key Features:

      
  • Low On-Resistance: The LTC1045CSW boasts a low on-resistance, typically around 100 ohms, which ensures minimal signal distortion and power loss across the switch, making it ideal for applications requiring high signal integrity.
  •   
  • Single or Dual Supply Operation: This component is flexible in terms of power requirements, as it can operate from a single supply ranging from 10V to 16V or a dual supply from ±5V to ±8V, accommodating various design specifications.
  •   
  • Low Power Consumption: With a quiescent current of typically 10µA, the LTC1045CSW is optimized for low power consumption, an essential feature for battery-powered and energy-sensitive applications.
  •   
  • High-Speed Switching: The switch matrix is capable of high-speed operation, with transition times typically in the order of 1.5µs, allowing for rapid switching between channels without compromising performance.
  •   
  • Break-Before-Make Switching: It incorporates break-before-make switching action, which prevents momentary short circuits when transitioning from one channel to another, enhancing the overall safety and reliability of the circuit.

Applications:

The LTC1045CSW is suitable for a broad array of applications, including but not limited to:

      
  • Data Acquisition Systems
  •   
  • Communication Systems
  •   
  • Test Equipment
  •   
  • Audio and Video Switching
  •   
  • Process Control

With its robust design and high functionality, the LTC1045CSW from Linear Technology is engineered to meet the stringent requirements of modern electronic systems. Its ease of integration and exceptional performance make it an excellent choice for designers looking to enhance their analog switching capabilities.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the product datasheet and Linear Technology's technical support resources.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess