EN
  • EN
  • DE

LTC1050CS8#TRPBF

Part No LTC1050CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Auto Zero/Chopper ±8V/16V Automotive 8-Pin SOIC N T/R / IC OPAMP CHOPPER 2.5MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1060322-LTC1050CS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1050
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1050CS8#TRPBF CAD Model

Description

LTC1050CS8#TRPBF Precision Zero-Drift Operational Amplifier

The LTC1050CS8#TRPBF is a high-performance, precision zero-drift operational amplifier from Linear Technology, now part of Analog Devices. This innovative component is designed to offer a new level of performance in applications requiring high accuracy and stability over time and temperature. The LTC1050CS8#TRPBF utilizes Linear Technology's proprietary auto-zeroing techniques to constantly correct for DC errors, resulting in a significant reduction of offset voltage and drift over time.

This operational amplifier comes in an 8-lead SOIC package, making it suitable for space-constrained applications. The LTC1050CS8#TRPBF operates with a supply voltage range of ±2.2V to ±18V, providing designers with the flexibility to use it in a wide variety of circuits and systems. Its low power consumption and low noise characteristics make it an excellent choice for battery-powered devices and precision instrumentation.

Key features of the LTC1050CS8#TRPBF include a typical offset voltage of just 0.5µV and an offset voltage drift of less than 0.01µV/°C, ensuring that the performance of the amplifier remains consistent across a broad range of operating conditions. Additionally, the device boasts a high gain-bandwidth product of 6.5MHz and a slew rate of 4.5V/µs, enabling it to handle fast signals without distortion.

The LTC1050CS8#TRPBF is also equipped with a built-in low-frequency noise filter, which minimizes 1/f noise, making it ideal for sensitive applications such as medical devices, precision scales, and industrial control systems. Furthermore, its robust design ensures that it is resistant to the effects of electromagnetic interference (EMI), providing reliable operation in harsh industrial environments.

With its exceptional precision, stability, and low noise, the LTC1050CS8#TRPBF operational amplifier is a perfect solution for engineers looking to enhance the accuracy and reliability of their designs. Whether it's used in data acquisition systems, portable instrumentation, or any other application demanding high-performance signal conditioning, the LTC1050CS8#TRPBF stands out as a top choice for professionals seeking the best in analog technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess