EN
  • EN
  • DE

LTC1062CS

Part No LTC1062CS
Manufacturer Linear Technology
Description 5th Order Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207069-LTC1062CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1062CS CAD Model

Description

The LTC1062CS is a state-of-the-art lowpass filter component designed and manufactured by Linear Technology, which is renowned for its high-quality electronic components. This particular model is part of the LTC1062 series that boasts a 5th order lowpass filter with an exceptional performance profile suitable for a variety of signal processing applications.

Key Features

  • Filter Type: The LTC1062CS is a 5th order Chebyshev lowpass filter, providing a steep attenuation rate beyond the cut-off frequency, which makes it ideal for applications requiring a sharp transition between the passband and the stopband.
  • Self-Contained: This filter does not require any external components such as resistors or capacitors for its operation, making it a compact and reliable solution for embedded systems.
  • Low Power Consumption: With a typical supply current of just 2.5mA, the LTC1062CS is a low-power device, suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: It can operate over a wide supply voltage range from ±2.37V to ±8V, providing flexibility in various power environments.
  • Clock-Tunable Cut-off Frequency: The cut-off frequency of the LTC1062CS is tunable by an external clock, or it can be set internally by the on-chip oscillator, offering versatility in its application.
  • High Stopband Attenuation: It offers a high stopband attenuation of 65dB, ensuring that unwanted frequencies are effectively suppressed.

Applications

The LTC1062CS lowpass filter is suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning and processing
  • Waveform generation
  • Audio processing
  • Communication systems

Quality and Reliability

Linear Technology is committed to providing high-quality components that meet rigorous industry standards. The LTC1062CS is no exception, and it is designed for high reliability and performance in professional and industrial environments.

Ordering Information

The LTC1062CS is available in a 16-pin narrow SO package, ensuring compatibility with standard surface-mount technology. For detailed specifications, pricing, and ordering information, please refer to the official Linear Technology datasheets or contact their sales department.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3127 $63.1270
23+ $5.1796 $119.1308
35+ $5.0177 $175.6195
48+ $4.8559 $233.0832
62+ $4.6941 $291.0342
83+ $4.2084 $349.2972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess