EN
  • EN
  • DE

LTC1063CS

Part No LTC1063CS
Manufacturer Linear Technology
Description DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207072-LTC1063CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1063CS CAD Model

Description

Linear Technology LTC1063CS: Lowpass Filter

The LTC1063CS from Linear Technology is a high-performance, 8th-order lowpass Bessel filter that is designed to provide a clean and precise filtering solution for various applications. This integrated circuit (IC) is part of Linear Technology's family of monolithic filters, which are known for their reliability and ease of use.

With a cutoff frequency of 100kHz, the LTC1063CS is an excellent choice for applications requiring a sharp transition from passband to stopband without the phase distortion commonly associated with other types of filters. The Bessel filter characteristic ensures a maximally flat group delay, which preserves the wave shape of filtered signals, making it ideal for data communication, medical electronics, and instrumentation where signal fidelity is crucial.

The LTC1063CS operates from a single 5V supply, making it suitable for battery-powered devices and systems with limited power availability. The low power consumption of this filter is a significant advantage in portable applications. Additionally, the LTC1063CS features low noise performance, contributing to its ability to deliver high-quality signal processing.

This filter IC is available in a compact 16-pin narrow SOIC package, which allows for efficient use of board space in space-constrained designs. It also provides a clock-tunable feature, allowing users to adjust the cutoff frequency over a wide range by applying an external clock signal. This flexibility makes the LTC1063CS adaptable to a variety of filtering needs without requiring changes to the hardware configuration.

For ease of integration into existing designs, the LTC1063CS includes fully buffered inputs and outputs. This feature simplifies the interfacing with other components in a system, reducing the need for additional buffering stages. The LTC1063CS is also designed to be cascaded, enabling the creation of higher-order filters for more stringent requirements.

In summary, the LTC1063CS from Linear Technology is a versatile and high-quality lowpass filter that offers excellent signal integrity, low power consumption, and ease of use. Its robust feature set makes it an ideal choice for designers looking to implement precise filtering in their electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3289 $57.9867
8+ $15.8605 $126.8840
12+ $15.3650 $184.3800
16+ $14.8695 $237.9120
21+ $14.3728 $301.8288
27+ $12.8863 $347.9301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess