Linear Technology LTC1064 - High-Speed, Low Noise Quad Universal Filter
The LTC1064 from Linear Technology is a state-of-the-art quadruple universal filter that combines high-speed performance with low noise operation to meet a wide range of signal processing requirements. This versatile component is designed to address the demanding needs of communication systems, signal conditioning applications, and audio processing, making it an ideal choice for both professional and consumer electronics.
Key Features:
- High-Speed Operation: The LTC1064 offers a fast settling time, which is crucial for applications requiring quick response times and high throughput.
- Low Noise: Engineered to minimize noise, the LTC1064 ensures signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
- Universal Filter Configuration: The flexibility of the LTC1064 allows it to be configured as a low-pass, high-pass, band-pass, or notch filter, providing a versatile solution for various filtering needs.
- Multiple Filter Orders: The device can be interconnected to achieve filter orders up to 8th order, offering designers the ability to tailor the filter characteristics to specific application requirements.
- Single or Dual Supply Operation: The LTC1064 can operate from a single supply (4.75V to 16V) or dual supplies (±2.37V to ±8V), providing flexibility in system power design.
- Low Power Consumption: With a typical supply current of 7mA, the LTC1064 is an energy-efficient solution for battery-powered devices.
Applications:
- Telecommunications
- Signal Conditioning Systems
- Data Acquisition Systems
- Audio Processing Equipment
- Test and Measurement Instruments
- Active Filtering in ADC/DAC Chains
The LTC1064 is a testament to Linear Technology's commitment to providing high-performance, reliable solutions for complex filtering challenges. Whether for professional audio, precision data systems, or high-speed communication infrastructure, the LTC1064 delivers the quality and performance expected from a leading semiconductor manufacturer.