EN
  • EN
  • DE

LTC1067IGN

Part No LTC1067IGN
Manufacturer Linear Technology
Description Rail-to-Rail, Very Low Noise Universal Dual Filter Building Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207096-LTC1067IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1067IGN CAD Model

Description

Linear Technology's LTC1067IGN: A High-Performance Signal Processing IC

The LTC1067IGN is a versatile mixed-signal integrated circuit designed by Linear Technology, now part of Analog Devices, that provides users with a high-performance solution for signal conditioning applications. This chip is particularly well-suited for applications requiring precise and complex signal processing, such as medical instrumentation, industrial control systems, and communication equipment.

Key Features

  • Multi-Function Capability: The LTC1067IGN is a complete analog front-end processor that offers filtering, multiplexing, and gain control, all integrated into a single package. This multi-function capability simplifies design and reduces the need for additional components.
  • Programmable Filter: It includes a fifth-order, lowpass or bandpass switched-capacitor filter with a programmable cutoff frequency, allowing designers to tailor the filter characteristics to specific application needs.
  • Low Noise Performance: The device boasts excellent noise performance, which is critical in applications where signal integrity is paramount. This ensures that the signal processing is accurate and reliable.
  • High Linearity: With its high linearity, the LTC1067IGN provides precise signal processing, minimizing distortion and ensuring that the output signal is a faithful representation of the input.
  • Flexible Power Supply: The IC operates from a single 5V power supply, making it compatible with a wide range of electronic systems and simplifying power management.

Package and Durability

The LTC1067IGN is offered in a robust 28-pin SSOP (Shrink Small Outline Package), which provides a compact footprint for space-constrained applications. Its solid construction ensures long-term reliability even in harsh environments.

Design and Integration

Designers will appreciate the ease of integration that the LTC1067IGN offers. With minimal external components required, this IC enables a clean and efficient design layout. Its digital programming interface allows for easy configuration and adjustments, enabling rapid prototyping and iterative design processes.

In summary, the LTC1067IGN from Linear Technology is a highly integrated and efficient solution for advanced signal processing tasks. Its combination of performance, flexibility, and ease of use makes it an excellent choice for engineers looking to optimize their designs in a variety of demanding applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess