EN
  • EN
  • DE

LTC1069-7CS8

Part No LTC1069-7CS8
Manufacturer Linear Technology
Description Linear Phase 8th Order Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207107-LTC1069-7CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1069-7CS8 CAD Model

Description

The LTC1069-7CS8 is a cutting-edge, low power, lowpass filter designed and manufactured by Linear Technology. This product is part of the LTC1069 family, known for its high-performance signal processing capabilities. The LTC1069-7CS8 is an 8th order, lowpass elliptic filter that delivers a sharp transition from passband to stopband, making it an excellent choice for various applications that require precise filtering, such as data acquisition systems, signal conditioning, and wireless communication devices.

Key Features

  • Filter Type: The LTC1069-7CS8 is an 8th order lowpass elliptic filter, which provides better selectivity compared to Butterworth or Chebyshev filters.
  • Operating Frequency: It features a fixed cutoff frequency, ensuring a stable and predictable filtering performance across its operating range.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption, thereby extending battery life in portable devices.
  • Single Supply Operation: The device can operate from a single 5V power supply, simplifying power supply design.
  • Compact Package: The LTC1069-7CS8 comes in a compact 8-pin SO package, making it suitable for space-constrained applications.
  • Easy Integration: With no external components required for operation, this filter can be easily integrated into a variety of electronic systems.

Applications

The LTC1069-7CS8's precision filtering capabilities make it ideal for use in:

  • Data acquisition systems
  • Telecommunications
  • Signal conditioning modules
  • Medical equipment
  • Instrumentation

Conclusion

Linear Technology's LTC1069-7CS8 lowpass filter is a high-performance solution that combines efficiency with precision. Its ease of use, low power consumption, and compact size make it a versatile choice for engineers and designers looking to enhance their signal processing applications. Whether it's for data acquisition, communication, or medical diagnostics, the LTC1069-7CS8 provides reliable and accurate filtering to meet the demands of today's sophisticated electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4365 $67.3095
6+ $18.4095 $110.4570
9+ $17.8342 $160.5078
12+ $17.2589 $207.1068
15+ $16.6836 $250.2540
21+ $14.9577 $314.1117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 568 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess