The LTC1069-7IS8 is a high-performance, low-power, 8th-order lowpass filter designed and manufactured by Linear Technology, a company renowned for their precision analog integrated circuits. This advanced filter is part of Linear Technology's LTC1069 family, and it is specifically engineered to meet the rigorous demands of signal processing in modern electronic systems.
Key Features
- Filter Type: The LTC1069-7IS8 is an 8th-order, switched-capacitor lowpass filter with a fixed cutoff frequency. This makes it ideal for applications requiring precise filtering characteristics.
- Low Noise: It boasts a low noise performance, which is critical for maintaining signal integrity in sensitive applications such as audio processing or instrumentation.
- Single Supply Operation: The device operates from a single 5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: With its power-efficient design, the LTC1069-7IS8 is suitable for battery-powered devices, where power conservation is paramount.
- Easy Integration: The compact 8-pin SOIC package allows for straightforward integration into a wide range of electronic circuits.
Applications
The LTC1069-7IS8 is versatile and can be used in various applications, including:
- Anti-aliasing for data acquisition systems
- Audio signal processing
- Instrumentation and control systems
- Communications equipment
- Medical devices
Technical Specifications
Parameter
Value
Supply Voltage
5V
Operating Temperature
-40°C to 85°C
Package
8-pin SOIC
Cutoff Frequency
Fixed (specified by the part number)
For engineers and designers looking for a reliable and efficient filtering solution, the LTC1069-7IS8 by Linear Technology offers an optimal blend of performance, ease of use, and integration flexibility.