The LTC1091ACN8 is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This robust ADC is designed for easy interfacing to microprocessors and has a versatile three-state output. The LTC1091ACN8 is housed in a narrow 8-pin DIP package, making it suitable for space-constrained applications.
Key Features - Resolution: 10-bit successive approximation ADC, offering fine-grain measurement capabilities.
- Sampling Rate: Capable of up to 20,000 samples per second, providing high-speed data acquisition for a variety of applications.
- Input Range: Accepts a unipolar input range of 0V to 5V, compatible with standard logic levels and easy to interface with sensors and other signal sources.
- Power Consumption: Low power operation with typical power dissipation of just 5mW, making it ideal for battery-powered and portable devices.
- Interface: Simple three-wire serial interface that allows for easy connection to most microprocessors and microcontrollers.
- No External Clock: Includes an internal clock, eliminating the need for external clocking devices and simplifying design.
- Package: Comes in a compact 8-pin DIP package, offering a space-saving solution for PCB design.
Applications
The LTC1091ACN8 is versatile and can be used in a wide array of applications, including:
- Data acquisition systems
- Battery-powered equipment
- Portable instrumentation
- Process control systems
- Medical devices
- Industrial automation
Conclusion
The LTC1091ACN8 from Linear Technology stands out with its combination of high-resolution measurement, low power consumption, and ease of integration. Its robust design and flexible features make it a go-to ADC for engineers looking to build reliable and efficient systems. Whether used in industrial, medical, or consumer electronics, the LTC1091ACN8 delivers consistent performance in a compact form factor.